BD34704KS2
BD34704KS2
Active
Description:  IC AUDIO SIGNAL PROCESSOR 80SQFP
Manufacturer:  Rohm Semiconductor
Datasheet:   BD34704KS2 Datasheet
History Price: $9.29000
In Stock: 28400
BD34704KS2 vs BD37534FV-E2
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Tone Processor
Applications
Consumer Audio
Automotive Audio
Number of Channels
8
2
Interface
Serial
I2C
Voltage - Supply
?.5V ~ 7.5V
7V ~ 9.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Specifications
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-LQFP
28-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
80-SQFP
28-SSOP-B