☰
BD3403FV-E2
BD3403FV-E2
Active
Description:  IC AUDIO SIGNAL PROCESSR 40SSOPB
Manufacturer:  Rohm Semiconductor
Datasheet:   BD3403FV-E2 Datasheet
History Price: $4.48200
In Stock: 35355
BD3403FV-E2 vs BD3814FV-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Audio Signal Processor
Audio Signal Processor
Applications
Consumer Audio
Consumer Audio
Number of Channels
2
6
Interface
Serial
Serial
Voltage - Supply
6.5V ~ 9.5V
5V ~ 7.3V
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Specifications
-
132dB
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-SSOP
40-SSOP (0.213", 5.40mm Width)
Supplier Device Package
40-SSOPB
40-SSOP-B