☰
BD33C0AHFP-CTR
BD33C0AHFP-CTR
Active
Description:  IC REG LINEAR 3.3V 1A HRP-5
Manufacturer:  Rohm Semiconductor
History Price: $2.65000
In Stock: 47170
BD33C0AHFP-CTR vs BD33FC0WEFJ-E2
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26.5V
26.5V
Voltage - Output (Min/Fixed)
3.3V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.5V @ 500mA
0.7V @ 500mA
Current - Output
1A
1A
Current - Quiescent (Iq)
2.5 mA
0.5 mA
Current - Supply (Max)
2.5 mA
2.5 mA
PSRR
55dB (120Hz)
-
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
HRP-5
8-HTSOP-J