☰
BD22441G-CTR
BD22441G-CTR
Active
Description:  AUTOMOTIVE 1CH ADJUSTABLE CURREN
Manufacturer:  Rohm Semiconductor
History Price: $0.94000
In Stock: 48560
BD22441G-CTR vs BD2055AFJ-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Not For New Designs
Switch Type
USB Switch
USB Switch
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
2.8V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.7A
250mA
Rds On (Typ)
100mOhm
80mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
6-SSOP
8-SOP-J
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width)