☰
BA9741FS-E2
BA9741FS-E2
Active
Description:  IC REG CTRLR BUCK/BOOST 16SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA9741FS-E2 Datasheet
History Price: $2.28600
In Stock: 17240
BA9741FS-E2 vs BA9706K
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Number of Outputs
2
3
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
3.6V ~ 35V
3.6V ~ 18V
Frequency - Switching
10kHz ~ 800kHz
514kHz, 790kHz
Duty Cycle (Max)
100%
-
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Dead Time Control, Soft Start
Current Limit, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-LSOP (0.173", 4.40mm Width)
32-LQFP
Supplier Device Package
16-SSOP-A
32-QFP (7x7)