☰
BA6849FS-E2
BA6849FS-E2
Obsolete
Description:  IC MOTOR DRVR 4.25V-5.5V 24SSOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6849FS-E2 Datasheet
History Price: Obsolete
In Stock: 45280
BA6849FS-E2 vs BA6840BFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Media Player
Media Player
Current - Output
1.3A
1.3A
Voltage - Supply
4.25V ~ 5.5V
4.25V ~ 5.5V
Voltage - Load
3V ~ 15V
3V ~ 15V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOP (0.213", 5.40mm Width)
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
24-SSOP-A
20-SSOP-A