☰
BA6423AF-E2
BA6423AF-E2
Not For New Designs
Description:  IC MOTOR DRIVER 6V-28V 8SOP
Manufacturer:  Rohm Semiconductor
Datasheet:   BA6423AF-E2 Datasheet
History Price: $3.34000
In Stock: 20820
BA6423AF-E2 vs BA6840BFS-E2
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Logic
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Motor Driver
Media Player
Current - Output
1A
1.3A
Voltage - Supply
6V ~ 28V
4.25V ~ 5.5V
Voltage - Load
-
3V ~ 15V
Operating Temperature
-40 ℃ ~ 100 ℃
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.173", 4.40mm Width)
20-SOP (0.213", 5.40mm Width)
Supplier Device Package
8-SOP
20-SSOP-A