Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Rohm Semiconductor BA6209N
BA6209N
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 6V-18V 10SIP
Manufacturer:
Rohm Semiconductor
Datasheet:
BA6209N Datasheet
History Price: Obsolete
In Stock: 26500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BA6209N vs BA6238AN
Part No
BA6209N
BA6238AN
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Rohm Semiconductor
Rohm Semiconductor
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
CMOS
Bipolar
Step Resolution
-
-
Applications
Media Player
General Purpose
Current - Output
1.6A
1.6A
Voltage - Supply
6V ~ 18V
8V ~ 18V
Voltage - Load
6.6V ~ 7.2V
8V ~ 18V
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
10-SIP
10-SIP
Supplier Device Package
10-SIP
10-SIP