☰
BA4560RFV-E2
BA4560RFV-E2
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SSOPB
Manufacturer:  Rohm Semiconductor
History Price: $0.81000
In Stock: 33120
BA4560RFV-E2 vs BA4558RFVM-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
2
Output Type
-
-
Slew Rate
4V/μs
1V/μs
Gain Bandwidth Product
4 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
60 nA
Voltage - Input Offset
500 μV
500 μV
Current - Supply
3mA
3mA
Current - Output / Channel
25 mA
10 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-LSSOP (0.173", 4.40mm Width)
8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
8-SSOP-B
8-MSOP