Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ ams OSRAM AS2524BF
AS2524BF
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE DIE
Manufacturer:
ams OSRAM
Datasheet:
AS2524BF Datasheet
History Price: Obsolete
In Stock: 26300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS2524BF vs AS2536
Part No
AS2524BF
AS2536
Category
Interface - Telecom
Interface - Telecom
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
Telecom Circuit
Interface
Serial
-
Number of Circuits
1
1
Voltage - Supply
-
3.8V ~ 5V
Current - Supply
3mA
4mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
Die
28-SOIC