AS1122-BQFM
AS1122-BQFM
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1122-BQFM Datasheet
History Price: Obsolete
In Stock: 25100
AS1122-BQFM vs AS1109-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
12
8
Voltage - Supply (Min)
2.7V
3.15V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
30V
15V
Current - Output / Channel
40mA
100mA
Frequency
-
50MHz
Dimming
-
-
Applications
Backlight, Signage
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
16-QFN (4x4)