Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM93L422PC
AM93L422PC
Active
Memory
Description:
IC RAM 1KBIT PARALLEL 22DIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM93L422PC Datasheet
History Price: $6.27000
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM93L422PC vs AM9016FPC
Part No
AM93L422PC
AM9016FPC
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Volatile
Volatile
Memory Format
RAM
RAM
Technology
RAM
RAM
Memory Size
1Kbit
16Kbit
Memory Organization
256 x 4
16K x 1
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
60 ns
150 ns
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
22-DIP
16-DIP
Supplier Device Package
22-PDIP
16-PDIP