Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Advanced Micro Devices AM27S45SA/BLA
AM27S45SA/BLA
Active
Memory
Description:
IC PROM 16KBIT PARALLEL 24CDIP
Manufacturer:
Advanced Micro Devices
Datasheet:
AM27S45SA/BLA Datasheet
History Price: $183.73000
In Stock: 17800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27S45SA/BLA vs AM27C512-255DC
Part No
AM27S45SA/BLA
AM27C512-255DC
Category
Memory
Memory
Manufacturer
Advanced Micro Devices
Rochester Electronics
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
PROM
EPROM
Technology
-
EPROM - UV
Memory Size
16Kbit
512Kbit
Memory Organization
2K x 8
64K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
28 ns
250 ns
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.300", 7.62mm)
32-CDIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
32-CDIP