Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Rochester Electronics AM27C512-70DC
AM27C512-70DC
Active
Memory
Description:
IC EPROM 512KBIT PARALLEL 32CDIP
Manufacturer:
Rochester Electronics
Datasheet:
AM27C512-70DC Datasheet
History Price: $52.17000
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AM27C512-70DC vs AM27S37A/B3A
Part No
AM27C512-70DC
AM27S37A/B3A
Category
Memory
Memory
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
PROM
Technology
EPROM - UV
PROM
Memory Size
512Kbit
8Kbit
Memory Organization
64K x 8
1K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
70 ns
40 ns
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.600", 15.24mm)
28-CLCC
Supplier Device Package
32-CDIP
28-CLCC