AM27S37A/B3A
AM27S37A/B3A
Active
Description:  IC PROM 8KBIT PARALLEL 28CLCC
Manufacturer:  Advanced Micro Devices
History Price: $179.99000
In Stock: 31200
AM27S37A/B3A Specification
Specification
Part No
AM27S37A/B3A
Category
Memory
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
PROM
Technology
PROM
Memory Size
8Kbit
Memory Organization
1K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
40 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-CLCC
Supplier Device Package
28-CLCC
AM27S37A/B3A PDF Datasheet
AM27S37A/B3A Related Parts
AM27C010-150DI
AM27C010-150DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C010-200DM/B
AM27C010-200DM/B
Rochester Electronics
27C010 - 1024K (128K X 8) CMOS E
AM27C010-55DI
AM27C010-55DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C256-120DC
AM27C256-120DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-120DI
AM27C256-120DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-120PC
AM27C256-120PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-150DI
AM27C256-150DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-200DI
AM27C256-200DI
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-200DM/B
AM27C256-200DM/B
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-55DC
AM27C256-55DC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-55PC
AM27C256-55PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-90DC
AM27C256-90DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27S37A/B3A Description
The Advanced Micro Devices (AMD) AM27S37A/B3A is a high-speed, low-power programmable read-only memory (PROM) device that is part of the 27S series of programmable logic devices. This device is designed for applications requiring reliable and efficient storage of data and instructions in a compact form factor. Below is a detailed introduction to the AM27S37A/B3A, including its specifications and parameters.

## Overview

The AM27S37A/B3A is a 256 x 8-bit (2K-bit) PROM that provides a non-volatile storage solution for digital applications. It is particularly suitable for use in embedded systems, telecommunications, automotive applications, and other electronic devices where data integrity and speed are critical. The device is programmed using a standard programming method, allowing for flexibility in design and implementation.

## Key Features

1. Memory Organization:
- The AM27S37A/B3A is organized as 256 words of 8 bits each, providing a total storage capacity of 2K bits. This organization allows for efficient data retrieval and storage.

2. Programming Method:
- The device is programmed using a standard EPROM programming technique, which involves applying specific voltages to the memory cells to store data. This allows for easy and reliable programming of the device.

3. Access Time:
- The AM27S37A/B3A features a fast access time of 200 ns, enabling quick data retrieval and improving overall system performance. This speed is essential for applications that require rapid response times.

4. Low Power Consumption:
- The device is designed for low power operation, making it suitable for battery-powered applications and systems where energy efficiency is a priority. The typical operating current is low, contributing to overall system efficiency.

5. Operating Voltage:
- The AM27S37A/B3A operates with a supply voltage of 5V, which is standard for many digital logic devices. This compatibility allows for easy integration into existing systems.

6. Temperature Range:
- The device is designed to operate over a wide temperature range, typically from 0°C to 70°C, making it suitable for various environmental conditions.

7. Pin Configuration:
- The AM27S37A/B3A is available in a standard 24-pin DIP (Dual In-line Package) configuration, which facilitates easy mounting on printed circuit boards (PCBs) and simplifies the design process.

8. Reliability:
- The device is built to provide high reliability and data integrity, making it suitable for critical applications where data loss is not acceptable.

## Specifications

| Feature | Specification |
|-------------------------------|----------------------------------------|
| Memory Organization | 256 x 8 bits (2K bits) |
| Access Time | 200 ns |
| Operating Voltage | 5V |
| Operating Current | Low power consumption |
| Temperature Range | 0°C to 70°C |
| Package Type | 24-pin DIP |
| Programming Method | Standard EPROM programming |
| Reliability | High reliability and data integrity |

## Applications

The AMD AM27S37A/B3A is suitable for a wide range of applications, including:

- Embedded Systems: Used in microcontroller-based systems for storing firmware and configuration data.
- Telecommunications: Employed in communication devices for storing protocols and operational data.
- Automotive Applications: Utilized in automotive electronics for storing control algorithms and calibration data.
- Consumer Electronics: Found in various consumer devices for firmware storage and configuration settings.

## Conclusion

The Advanced Micro Devices AM27S37A/B3A is a reliable and efficient programmable read-only memory device that meets the demands of modern digital applications. With its fast access time, low power consumption, and robust design, it is an excellent choice for engineers and designers looking for a versatile storage solution in their projects. Its compatibility with standard programming methods and wide range of applications further enhance its appeal across various industries.
AM27S37A/B3A Compare Parts
  • AM27S37A/B3A vs AM27C512-70DC
  • AM27S37A/B3A vs AM27C512-255DC
  • AM27S37A/B3A vs AM27C512-200JI
  • AM27S37A/B3A vs AM27C512-150JI
  • AM27S37A/B3A vs AM27C512-150DI
  • AM27S37A/B3A vs AM27C512-150DC
  • AM27S37A/B3A vs AM27C512-120DE
  • AM27S37A/B3A vs AM27C512-120DC
  • AM27S37A/B3A vs AM27C256-90DM/B
  • AM27S37A/B3A vs AM27C256-90DC
  • AM27S37A/B3A vs AM27C256-55PC
  • AM27S37A/B3A vs AM27C256-55DC
  • AM27S37A/B3A vs AM27C256-200DM/B
  • AM27S37A/B3A vs AM27C256-200DI
  • AM27S37A/B3A vs AM27C256-150DI
  • AM27S37A/B3A vs AM27C256-120PC
  • AM27S37A/B3A vs AM27C256-120DI
  • AM27S37A/B3A vs AM27C256-120DC
  • AM27S37A/B3A vs AM27C010-55DI
  • AM27S37A/B3A vs AM27C010-200DM/B
  • AM27S37A/B3A vs AM27C010-150DI
  • AM27S37A/B3A vs AM29F040B-70JF
  • AM27S37A/B3A vs AM29F002BT-55JF
  • AM27S37A/B3A vs AM27LS07PC
  • AM27S37A/B3A vs AM27C512-70JI
  • AM27S37A/B3A vs AM27C010-55PC
  • AM27S37A/B3A vs AM29LV116DT-90EI
  • AM27S37A/B3A vs AM29F016D-150E4C
  • AM27S37A/B3A vs AM29DL800BT-90FC
  • AM27S37A/B3A vs AM29DL800BT-120WBC
  • AM27S37A/B3A vs AM27S49A/BLA
  • AM27S37A/B3A vs AM27S47A/BUA
  • AM27S37A/B3A vs AM27S45SA/BLA
  • AM27S37A/B3A vs AM27S45APC
  • AM27S37A/B3A vs AM27S45A/BKA
  • AM27S37A/B3A vs AM27S43APC
  • AM27S37A/B3A vs AM27S43A/BUA
  • AM27S37A/B3A vs AM27S37A/BUA
  • AM27S37A/B3A vs AM27S37/BUA
  • AM27S37A/B3A vs AM27S35PC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.