AM27C010-150DI
AM27C010-150DI
Active
Description:  IC EPROM 1MBIT PARALLEL 32CDIP
Manufacturer:  Rochester Electronics
History Price: Active
In Stock: 40800
AM27C010-150DI vs AM27S35PC
Category
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Memory Type
Non-Volatile
Non-Volatile
Memory Format
EPROM
PROM
Technology
EPROM - UV
PROM
Memory Size
1Mbit
8Kbit
Memory Organization
128K x 8
1K x 8
Memory Interface
Parallel
Parallel
Clock Frequency
-
-
Write Cycle Time - Word, Page
-
-
Access Time
150 ns
40 ns
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 75 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
32-CDIP (0.600", 15.24mm)
24-DIP (0.300", 7.62mm)
Supplier Device Package
32-CDIP
24-PDIP