☰
ALED7707TR
ALED7707TR
Active
Description:  IC LED DRVR RGLTR PWM 85MA 24QFN
Manufacturer:  STMicroelectronics
Datasheet:   ALED7707TR Datasheet
History Price: $3.58000
In Stock: 22640
ALED7707TR vs ALED6000PHTR
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
36V
61V
Voltage - Output
36V
-
Current - Output / Channel
85mA
3A
Frequency
250kHz ~ 1MHz
250kHz ~ 1.5MHz
Dimming
PWM
PWM
Applications
Automotive, Backlight
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VQFN Exposed Pad
16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-QFN (5x5)
16-HTSSOP