ALD4701PBL
ALD4701PBL
Active
Description:  IC CMOS 4 CIRCUIT 14DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD4701PBL Datasheet
History Price: $12.23680
In Stock: 27600
ALD4701PBL vs ALD2724PBL
Series
-
EPAD
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
CMOS
Number of Circuits
4
2
Output Type
Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
1V/μs
5V/μs
Gain Bandwidth Product
1 MHz
2.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
1 pA
0.01 pA
Voltage - Input Offset
10 mV
40 μV
Current - Supply
490μA
5mA
Current - Output / Channel
1 mA
15 mA
Voltage - Supply Span (Min)
2 V
6.5 V
Voltage - Supply Span (Max)
10 V
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP