Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Asahi Kasei Microdevices AK8408
AK8408
Obsolete
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC ADC 3CH PGA 100LQFP
Manufacturer:
Asahi Kasei Microdevices
Datasheet:
AK8408 Datasheet
History Price: Obsolete
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AK8408 vs AK8411VT
Part No
AK8408
AK8411VT
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Asahi Kasei Microdevices
Asahi Kasei Microdevices
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
ADC, Video
Number of Channels
-
1
Resolution (Bits)
-
16 b
Sampling Rate (Per Second)
-
5M
Data Interface
-
SPI
Voltage Supply Source
-
Analog and Digital
Voltage - Supply
-
3.135V ~ 3.465V, 3V ~ 3.6V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP