Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE49I30YZT
AFE49I30YZT
Active
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 3 CHAN 24BIT
Manufacturer:
Texas Instruments
Datasheet:
AFE49I30YZT Datasheet
History Price: $16.40000
In Stock: 31400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE49I30YZT vs AFE5816ZAV
Part No
AFE49I30YZT
AFE5816ZAV
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Number of Bits
24
12, 14
Number of Channels
4
16
Power (Watts)
-
94 mW
Voltage - Supply, Analog
-
1.7V ~ 2V, 3V ~ 3.3V
Voltage - Supply, Digital
-
1.15V ~ 1.25V, 1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-XFBGA, DSBGA
289-LFBGA
Supplier Device Package
30-DSBGA
289-NFBGA (15x15)