Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog Front End (AFE)
/ Texas Instruments AFE1103E
AFE1103E
Obsolete
Data Acquisition - Analog Front End (AFE)
Description:
IC AFE 1 CHAN 14BIT 48SSOP
Manufacturer:
Texas Instruments
Datasheet:
AFE1103E Datasheet
History Price: $20.13000
In Stock: 4475
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AFE1103E vs AFE5812ZCF
Part No
AFE1103E
AFE5812ZCF
Category
Data Acquisition - Analog Front End (AFE)
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Number of Bits
14
12, 14
Number of Channels
1
8
Power (Watts)
250 mW
180 mW
Voltage - Supply, Analog
5V
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
3.15V ~ 5.25V
1.7V ~ 1.9V
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
135-BGA
Supplier Device Package
48-SSOP
135-NFBGA (15x9)