ADUCM3029BCBZ-RL
ADUCM3029BCBZ-RL
Active
Description:  IC MCU 32BIT 256KB FLASH 54WLCSP
Manufacturer:  Analog Devices
History Price: $17.34000
In Stock: 10000
ADUCM3029BCBZ-RL vs ADUCM331WBCPZ
Series
ADuCM
ADuCM
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
26MHz
16.384Mhz
Connectivity
I2C, SPI, UART/USART
LINbus, SPI
Peripherals
DMA, POR, PWM, WDT
POR, WDT
Number of I/O
36
6
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
96K x 8
6K x 8
Voltage - Supply (Vcc/Vdd)
1.74V ~ 3.6V
3.6V ~ 18V
Data Converters
A/D 8x12b
A/D 2x20b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 115 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
54-UFBGA, WLCSP
32-VFQFN Exposed Pad, CSP
Supplier Device Package
54-WLCSP (2.76x2.76)
32-LFCSP-VQ (6x6)