Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS931E
ADS931E
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT PIPELINED 28SSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS931E Datasheet
History Price: Obsolete
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS931E vs ADS9226IRHBT
Part No
ADS931E
ADS9226IRHBT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
SpeedPlus
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
16
Sampling Rate (Per Second)
30M
-
Number of Inputs
1
2
Input Type
Single Ended
Pseudo-Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:2
Number of A/D Converters
1
2
Architecture
Pipelined
SAR
Reference Type
External
External
Voltage - Supply, Analog
2.7V ~ 5.5V
5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.65V ~ 5.5V
Features
-
Simultaneous Sampling
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
28-SSOP (0.209", 5.30mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
28-SSOP
32-VQFN (5x5)
Mounting Type
Surface Mount
Surface Mount