Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Texas Instruments ADS1286PL
ADS1286PL
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT SAR 8DIP
Manufacturer:
Texas Instruments
Datasheet:
ADS1286PL Datasheet
History Price: $4.50000
In Stock: 25100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS1286PL vs ADS9234RIRHBR
Part No
ADS1286PL
ADS9234RIRHBR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
12
14
Sampling Rate (Per Second)
20k
3.5M
Number of Inputs
1
2
Input Type
Differential
Differential
Data Interface
SPI
SPI
Configuration
S/H-ADC
ADC
Ratio - S/H:ADC
1:1
0:1
Number of A/D Converters
1
2
Architecture
SAR
SAR
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
4.5V ~ 5.5V
Voltage - Supply, Digital
5V
1.65V ~ 5.5V
Features
-
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
8-DIP (0.300", 7.62mm)
32-VFQFN Exposed Pad
Supplier Device Package
8-PDIP
32-VQFN (5x5)
Mounting Type
Through Hole
Surface Mount