ADS1208IPWR
ADS1208IPWR
Obsolete
Description:  IC MODULATOR 16BIT 40K 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS1208IPWR Datasheet
History Price: $4.20000
In Stock: 4500
ADS1208IPWR vs ADS1201U
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Obsolete
Active
Type
Modulator
Modulator
Number of Channels
1
1
Resolution (Bits)
16 b
24 b
Sampling Rate (Per Second)
40k
1k
Data Interface
Serial
Serial
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V, 4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
16-SOIC