ADS1204IRHBT
ADS1204IRHBT
Active
Description:  IC MODULATOR 16BIT 40K 32VQFN
Manufacturer:  Texas Instruments
History Price: $19.20000
In Stock: 49000
ADS1204IRHBT vs ADS58C48IPFPR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Modulator
ADC
Number of Channels
4
4
Resolution (Bits)
16 b
11 b
Sampling Rate (Per Second)
40k
200M
Data Interface
Parallel
Serial, Parallel
Voltage Supply Source
Analog and Digital
Analog and Digital
Voltage - Supply
2.7V ~ 5.5V
1.7V ~ 1.9V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
80-TQFP Exposed Pad
Supplier Device Package
32-VQFN (5x5)
80-HTQFP (12x12)