Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - ADCs/DACs - Special Purpose
/ Texas Instruments ADS1202IPWRG4
ADS1202IPWRG4
Discontinued
Data Acquisition - ADCs/DACs - Special Purpose
Description:
IC MODULATOR 16BIT 40K 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
ADS1202IPWRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 19100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADS1202IPWRG4 vs ADS1202IPWR
Part No
ADS1202IPWRG4
ADS1202IPWR
Category
Data Acquisition - ADCs/DACs - Special Purpose
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Active
Type
Modulator
Modulator
Number of Channels
1
1
Resolution (Bits)
16 b
16 b
Sampling Rate (Per Second)
40k
40k
Data Interface
Serial
Serial
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
8-TSSOP