ADN2870ACPZ-RL7
ADN2870ACPZ-RL7
Active
Description:  IC LASER DRVR 3.3GB 3.6V 24LFCSP
Manufacturer:  Analog Devices
History Price: $6.66000
In Stock: 47900
ADN2870ACPZ-RL7 vs ADN2841ACP-32
Series
-
-
Packaging
Tape & Reel (TR)
Bag
Status
Active
Obsolete
Type
Laser Diode Driver
Laser Diode Driver (Fiber Optic)
Data Rate
3.3Gbps
2.7Gbps
Number of Channels
1
1
Voltage - Supply
3V ~ 3.6V
4.5V ~ 5.5V
Current - Supply
30 mA
50 mA
Current - Modulation
90mA
80mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
24-LFCSP-VQ (4x4)
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
Surface Mount