ADN2830ACP32
ADN2830ACP32
Obsolete
Description:  IC LASR CTRLR 1CHAN 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 44800
ADN2830ACP32 vs ADN2841ACP-32
Series
-
-
Packaging
Bag
Bag
Status
Obsolete
Obsolete
Type
Laser Diode Controller (Fiber Optic)
Laser Diode Driver (Fiber Optic)
Data Rate
-
2.7Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
25 mA
50 mA
Current - Modulation
-
80mA
Current - Bias
200 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
Surface Mount