Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Analog Devices AD594CQ
AD594CQ
Active
PMIC - Thermal Management
Description:
IC THERMOCOUPLE A W/COMP 14CDIP
Manufacturer:
Analog Devices
Datasheet:
AD594CQ Datasheet
History Price: Active
In Stock: 15800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD594CQ vs AD594ADZ
Part No
AD594CQ
AD594ADZ
Category
PMIC - Thermal Management
PMIC - Thermal Management
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Function
Thermocouple Amplifier
Thermocouple Amplifier
Sensor Type
External
External
Sensing Temperature
-
-
Accuracy
?℃(Max)
?℃(Max)
Topology
Ice Point Compensation, Overload Detection
Ice Point Compensation, Overload Detection
Output Type
Voltage
Voltage
Output Alarm
Yes
Yes
Output Fan
No
No
Voltage - Supply
5V ~ ?5V
5V ~ ?5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
14-CDIP