AD5111BCPZ10-RL7
AD5111BCPZ10-RL7
Active
Description:  IC DGTL POT 10KOHM 128TAP 8LFCSP
Manufacturer:  Analog Devices
History Price: $2.94000
In Stock: 7800
AD5111BCPZ10-RL7 vs AD5282BRU50-REEL7
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
2
Number of Taps
128
256
Resistance (Ohms)
10k
50k
Interface
Up/Down (U/D, CS)
I2C
Memory Type
Non-Volatile
Volatile
Voltage - Supply
2.3V ~ 5.5V
4.5V ~ 16.5V, ?V
Features
-
Selectable Address
Tolerance
?%
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
30ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-LFCSP-UD (2x2)
16-TSSOP
Package / Case
8-UFDFN Exposed Pad, CSP
16-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
70
60