AD2S80ATD/B
AD2S80ATD/B
Active
Description:  IC R/D CONV 10/12/14/16B 40CDIP
Manufacturer:  Analog Devices
Datasheet:   AD2S80ATD/B Datasheet
History Price: $1,200.06000
In Stock: 43200
AD2S80ATD/B vs AD2S82AKPZ
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
R/D Converter
R/D Converter
Number of Channels
2
2
Resolution (Bits)
10, 12, 14, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual ?
Dual ?
Voltage - Supply
?0.8V ~ 13.2V
?0.8V ~ 13.2V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
40-CDIP (0.600", 15.24mm)
44-LCC (J-Lead)
Supplier Device Package
40-CDIP
44-PLCC (16.59x16.59)