AD2S66432B
AD2S66432B
Active
Description:  DIGITAL TO SYNCHRO OR RESOLVER
Manufacturer:  Analog Devices
Datasheet:   AD2S66432B Datasheet
History Price: $476.63000
In Stock: 20000
AD2S66432B vs AD2S83IPZ
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Digital Converter to Resolver
R/D Converter
Number of Channels
-
2
Resolution (Bits)
14 b, 16 b
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
-
Data Interface
Parallel
Parallel
Voltage Supply Source
Dual Supply
Analog and Digital, Dual ?
Voltage - Supply
?4.25V ~ 15.75V, ?4.25V ~ 15.75V
?2V, 5V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
32-CDIP (0.900", 22.86mm)
44-LCC (J-Lead)
Supplier Device Package
32-CDIP
44-PLCC (16.59x16.59)