Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ Analog Devices AD22050N
AD22050N
Obsolete
Interface - Sensor and Detector Interfaces
Description:
IC AMP DIFF SNGL-SUP 8DIP
Manufacturer:
Analog Devices
Datasheet:
AD22050N Datasheet
History Price: $7.39000
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD22050N vs AD22057R
Part No
AD22050N
AD22057R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Sensor Interface
Sensor Interface
Input Type
Voltage
Voltage
Output Type
Analog
Analog
Current - Supply
200 μA
200 μA
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC