Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Analog Devices AD1991ASV
AD1991ASV
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO PWR 40W STER 52TQFP
Manufacturer:
Analog Devices
Datasheet:
AD1991ASV Datasheet
History Price: $11.67000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD1991ASV vs AD1992ACPZRL
Part No
AD1991ASV
AD1992ACPZRL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bag
Bulk
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
2-Channel (Stereo) or 4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
40W x 1 @ 4Ohm; 20W x 2 @ 8Ohm
10W x 2 @ 4Ohm
Voltage - Supply
6.5V ~ 22.5V
4.5V ~ 5.5V
Features
Depop, Mute, Short-Circuit and Thermal Protection
Depop, Mute, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
52-TQFP-EP (10x10)
64-LFCSP-VQ (9x9)
Package / Case
52-TQFP Exposed Pad
64-VFQFN Exposed Pad, CSP