ACE1502EM8
ACE1502EM8
Active
Description:  8-BIT, EEPROM, ACE1502 CPU
Manufacturer:  Fairchild Semiconductor
Datasheet:   ACE1502EM8 Datasheet
History Price: Active
In Stock: 10600
ACE1502EM8 vs ACE1502VMT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
ACE1502
ACE1502
Core Size
8-Bit
8-Bit
Speed
25MHz
25MHz
Connectivity
-
-
Peripherals
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O
8
8
Program Memory Size
2KB (2K x 8)
2KB (2K x 8)
Program Memory Type
EEPROM
EEPROM
EEPROM Size
64 x 8
64 x 8
RAM Size
64 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
1.8V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-SOIC
14-TSSOP