Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.8W x 1 @ 4Ohm; 2.3W x 2 @ 4Ohm
160mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Features
Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-TSSOP-EP
16-SOIC
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)