AA4005GTR-E1
AA4005GTR-E1
Obsolete
Description:  IC AMP CLSS AB STER 2.7W 20TSSOP
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 11800
AA4005GTR-E1 vs AA4003GTR-E1
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2.7W x 2 @ 3Ohm
160mW x 2 @ 16Ohm
Voltage - Supply
4.5V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Shutdown, Thermal Protection
Depop, Shutdown, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
20-TSSOP-EP
20-TSSOP-EP
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad