Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4983SETTR-T
A4983SETTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 3V-5.5V 28QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A4983SETTR-T Datasheet
History Price: $3.99000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4983SETTR-T vs A4964KEVTR-J
Part No
A4983SETTR-T
A4964KEVTR-J
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
-
Interface
Logic
SPI
Technology
DMOS
-
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
-
Applications
General Purpose
Automotive
Current - Output
2A
-
Voltage - Supply
3V ~ 5.5V
5.5V ~ 50V
Voltage - Load
8V ~ 35V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
36-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
36-QFN (6x6)