Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A4975SLBTR-T
A4975SLBTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 4.5-5.5V 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A4975SLBTR-T Datasheet
History Price: $3.60000
In Stock: 46500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4975SLBTR-T vs A4964KEVTR-J
Part No
A4975SLBTR-T
A4964KEVTR-J
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
-
Interface
Parallel
SPI
Technology
Power MOSFET
-
Step Resolution
1, 1/2, 1/4, 1/8
-
Applications
General Purpose
Automotive
Current - Output
1.5A
-
Voltage - Supply
4.5V ~ 5.5V
5.5V ~ 50V
Voltage - Load
5V ~ 50V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerSOIC (0.295", 7.50mm Width)
36-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
36-QFN (6x6)