Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Allegro MicroSystems A4919GETTR-5-T
A4919GETTR-5-T
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HI/LOW SIDE 28QFN
Manufacturer:
Allegro MicroSystems
Datasheet:
A4919GETTR-5-T Datasheet
History Price: $3.06000
In Stock: 35300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A4919GETTR-5-T vs A4935EJPTR-T
Part No
A4919GETTR-5-T
A4935EJPTR-T
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Driven Configuration
High-Side or Low-Side
-
Channel Type
3-Phase
-
Number of Drivers
6
-
Gate Type
N-Channel MOSFET
-
Voltage - Supply
5.5V ~ 50V
-
Logic Voltage - VIL, VIH
0.8V, 1.5V
-
Current - Peak Output (Source, Sink)
-
-
Input Type
TTL
-
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
35ns, 20ns
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
28-VFQFN Exposed Pad
-
Supplier Device Package
28-QFN (5x5)
-