A4913KEVSR-J-1
A4913KEVSR-J-1
Active
Description:  IC MOTOR DRIVER MULTIPHASE 48QFN
Manufacturer:  Allegro MicroSystems
History Price: $2.71593
In Stock: 12800
A4913KEVSR-J-1 vs A4988SETTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
SPI
Logic
Technology
NMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8, 1/16
Applications
Automotive
General Purpose
Current - Output
-
2A
Voltage - Supply
-
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-40 ℃ ~ 125 ℃
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
48-QFN-EP (7x7)
28-QFN (5x5)