Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Topology
Step-Down (Buck) (1), Linear (LDO) (1)
Step-Down (Buck) (1), Linear (LDO) (3)
Frequency - Switching
2MHz
2.2MHz
Voltage/Current - Output 1
3.3V ~ 5V, 1A
5.45V, 2.5A
Voltage/Current - Output 2
1.8V ~ 3.3V, 250mA
5V
Voltage/Current - Output 3
-
3.3V, 500mA
Voltage - Supply
6V ~ 50V
5.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-eTSSOP-EP
20-TSSOP-EP