A3992SLPTR-T
A3992SLPTR-T
Active
Description:  IC MTR DRV BIPLR 4.5-5.5V 24SSOP
Manufacturer:  Allegro MicroSystems
History Price: $5.59000
In Stock: 45100
A3992SLPTR-T vs A3981KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Serial
SPI, Step/Direction
Technology
DMOS
DMOS
Step Resolution
1 ~ 1/64
1, 1/2, 1/4, 1/16
Applications
General Purpose
Automotive
Current - Output
1.5A
1.4A
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Load
15V ~ 50V
7V ~ 28V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
24-TSSOP-EP
28-TSSOP-EP