A3964SLBTR-T
A3964SLBTR-T
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 20SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 31500
A3964SLBTR-T vs A3981KLPTR-T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
SPI, Step/Direction
Technology
Bipolar
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
Automotive
Current - Output
800mA
1.4A
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Voltage - Load
5V ~ 30V
7V ~ 28V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
20-SOIC
28-TSSOP-EP