A2919SLBTR-T
A2919SLBTR-T
Obsolete
Description:  IC MOTOR DRIVER BIPOLAR 24SOIC
Manufacturer:  Allegro MicroSystems
History Price: Obsolete
In Stock: 36100
A2919SLBTR-T vs A2919SLB-T
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
1/2, 1/4
1/2, 1/4
Applications
General Purpose
General Purpose
Current - Output
750mA
750mA
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
24-SOIC