98-0470C
98-0470C
Obsolete
Description:  IC DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   98-0470C Datasheet
History Price: Obsolete
In Stock: 10800
98-0470C vs 98-0369PBF
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
1
Ratio - Input:Output
-
1:1
Output Configuration
-
High Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
6V ~ 26V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
23A
Rds On (Typ)
-
5.5mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
D2Pak (SMD-220 5-Lead)
Package / Case
-
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB