Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Rochester Electronics 9601/BCA
9601/BCA
Active
Logic - Multivibrators
Description:
DUAL MARKED (M38510/01204BCA)
Manufacturer:
Rochester Electronics
Datasheet:
9601/BCA Datasheet
History Price: Active
In Stock: 6785
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
9601/BCA vs 9601PC
Part No
9601/BCA
9601PC
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
-
1
Schmitt Trigger Input
-
No
Propagation Delay
-
40 ns
Current - Output High, Low
-
12.8mA, 960μA
Voltage - Supply
-
4.75 V ~ 5.25 V
Operating Temperature
-
0 ℃ ~ 75 ℃
Mounting Type
-
Through Hole
Package / Case
-
14-DIP (0.300", 7.62mm)
Supplier Device Package
-
14-PDIP