☰
90E23PYGI8
90E23PYGI8
Obsolete
Description:  IC ENERGY METERING 28SSOP
Manufacturer:  Microchip Technology
Datasheet:   90E23PYGI8 Datasheet
History Price: Obsolete
In Stock: 25645
90E23PYGI8 vs 90E22PYGI
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Input Impedance
1kOhm, 50kOhm
1kOhm, 50kOhm
Measurement Error
0.5%
0.5%
Voltage - I/O High
2.4V, 3.9V, 6.2V
2.4V, 3.9V, 6.2V
Voltage - I/O Low
0.4V, 0.8V
0.4V, 0.8V
Current - Supply
-
-
Voltage - Supply
2.8 V ~ 3.6 V
2.8 V ~ 3.6 V
Meter Type
Single Phase
Single Phase
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP