☰
8T49N004A-059NLGI8
8T49N004A-059NLGI8
Active
Description:  IC CLK GENERATOR LVPECL 32VFQFN
Manufacturer:  Renesas Electronics
History Price: $13.49360
In Stock: 26145
8T49N004A-059NLGI8 vs 8T49N008A-059NLGI8
Series
FemtoClock NG
FemtoClock NG
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
-
Clock Generator
PLL
Yes with Bypass
Yes with Bypass
Input
HCSL, LVDS, LVPECL
HCSL, LVDS, LVPECL, Crystal
Output
LVPECL
LVDS, LVPECL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
100MHz
1.228GHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.375V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
32-VFQFN (5x5)
40-VFQFPN (6x6)